The 8T73S208B-01NLGI is a high-performance differential LVPECL clock divider and fanout buffer designed for applications requiring frequency division and signal distribution of high-frequency, low phase-noise clocks. It operates from a power supply of 2.5V or 3.3V and features guaranteed output-to-output and part-to-part skew characteristics, making it suitable for clock distribution applications that demand precise performance. This device supports a maximum input clock frequency of 1GHz and offers selectable clock frequency division options of v?1, v?2, v?4, and v?8. It includes eight LVPECL outputs, each of which can be individually enabled or disabled via an I²C interface. The integrated input termination resistors simplify interfacing with reference sources and reduce the need for additional passive components. The 8T73S208B-01NLGI is packaged in a 32-VFQFPN format and operates within an ambient temperature range of -40°C to 85°C. It also features low additive phase jitter, with a typical RMS value of 182fs, and maximum output skew of 60ps. This product is lead-free and compliant with RoHS standards, making it a reliable choice for engineers looking for efficient clock distribution solutions.
Clock Fanout Buffer (Distribution), Divider IC 1:8 1 GHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 8T73S208B-01NLGI |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 1.00E6 kHz |