Clock Generators and Synthesizers Clock Generator 1.29GHz
Clock Generator IC 1.29GHz 1 40-VFQFN Exposed Pad
IC WIRELESS
IC CLOCK GENERATOR 40VFQFPN
Clock Generator IC 1.29GHz 1 40-VFQFN Exposed Pad
Clock Generator IC 1.29GHz 1 40-VFQFN Exposed Pad
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8T49N524-008NLGI | 8T49N524-008NLGI-ND | 8T49N524-008NLGI | 8T49N524-008NLGI | 8T49N524-008NLGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Bus Interface | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |