Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 8T49N4811NLGI8 8T49N4811NLGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012624-8T49N4811NLG I8 Length: 8 mm Contact Plating: Tin Thickness: 850 µm Number of Pins: 56 Width: 8 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012624-8T49N4811NLG I8 Length: 8 mm Contact Plating: Tin Thickness: 850 µm Number of Pins: 56 Width: 8 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8T49N4811NLGI8 - 1012624-8T49N4811NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8T49N4811NLGI8
1012624-8T49N4811NLGI8
OEM Parts - OEM Parts (0 - 9) - 8T49N4811NLGI8 1012624-8T49N4811NLGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012624-8T49N4811NLG I8 Length: 8 mm Contact Plating: Tin Thickness: 850 µm Number of Pins: 56 Width: 8 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012624-8T49N4811NLGI8
Length: 8 mm
Contact Plating: Tin
Thickness: 850 µm
Number of Pins: 56
Width: 8 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012624-8T49N4811NLGI8
Product Name OEM Parts - OEM Parts (0 - 9) - 8T49N4811NLGI8
Unlock Full Specs
to access all available technical data

Similar Products