Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013671-8T49N287-998
Length: 8 mm
Number of Circuits: 1
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Input: Crystal
Thickness: 850 µm
Number of Pins: 56
Number of Outputs: 8
Width: 8 mm
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Max Frequency: 1 GHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
IC FREQ TRANS 56VFQFPN Product overview: 8T49N287-998NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N287-998NLGI
IC FREQ TRANS 56VFQFPN
IC CLOCK AND TIMING
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1013671-8T49N287-998NLGI | 728-8T49N287-998NLGI | 8T49N287-998NLGI | 8T49N287-998NLGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N287-998NLGI | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Translator; Clock Generator | Clock Generator | |
| Package Type | Surface Mount | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 3.3 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |