Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI 8T49N286A-998NLGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858551-8T49N286A-998 NLGI Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 1GHz 1 72-VFQFN Exposed Pad Package: 72-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8T49N286 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2815, 8T49N286-998NLGI
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858551-8T49N286A-998 NLGI Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 1GHz 1 72-VFQFN Exposed Pad Package: 72-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8T49N286 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2815, 8T49N286-998NLGI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI
858551-8T49N286A-998NLGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI 858551-8T49N286A-998NLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 858551-8T49N286A-998 NLGI Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 1GHz 1 72-VFQFN Exposed Pad Package: 72-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8T49N286 Categories: Integrated Circuits (ICs) Case / Package: 72-VFQFPN (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2815, 8T49N286-998NLGI

Manufacturer: Renesas Electronics America
Win Source Part Number: 858551-8T49N286A-998NLGI
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C
Features: IC 1GHz 1 72-VFQFN Exposed Pad
Package: 72-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 8T49N286
Categories: Integrated Circuits (ICs)
Case / Package: 72-VFQFPN (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2815, 8T49N286-998NLGI

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8T49N286A-998NLGI
Clock and Timing IC 728-8T49N286A-998NLGI
IC TRANSLATOR UNIV FREQ VFQFN Product overview: 8T49N286A-998NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N286A-998NLG I can be used for catalog matching and distributor lookup.

IC TRANSLATOR UNIV FREQ VFQFN Product overview: 8T49N286A-998NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N286A-998NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N286A-998NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N286A-998NLGI
IC TRANSLATOR UNIV FREQ VFQFN

IC TRANSLATOR UNIV FREQ VFQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N286A-998NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N286A-998NLGI
IC TRANSLATOR UNIV FREQ VFQFN

IC TRANSLATOR UNIV FREQ VFQFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
8T49N286A-998NLGI
Clock Generators, PLLs, Frequency Synthesizers 8T49N286A-998NLGI
IC TRANSLATOR UNIV FREQ VFQFN

IC TRANSLATOR UNIV FREQ VFQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 858551-8T49N286A-998NLGI 728-8T49N286A-998NLGI 8T49N286A-998NLGI 8T49N286A-998NLGI 8T49N286A-998NLGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N286A-998NLGI Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Yes with Bypass; Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 72-VFQFPN (10x10) Tray Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Bus Interface HSCL, LVCMOS, LVDS, LVPECL 1 HSCL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data