Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-032NLGI 8T49N240-032NLGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858550-8T49N240-032N LGI Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Jitter Attenuator IC 867MHz 1 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8T49N240 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858550-8T49N240-032N LGI Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Jitter Attenuator IC 867MHz 1 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8T49N240 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-032NLGI - 858550-8T49N240-032NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-032NLGI
858550-8T49N240-032NLGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-032NLGI 858550-8T49N240-032NLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 858550-8T49N240-032N LGI Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Jitter Attenuator IC 867MHz 1 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: 8T49N240 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 858550-8T49N240-032NLGI
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Jitter Attenuator IC 867MHz 1 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 8T49N240
Categories: Integrated Circuits (ICs)
Case / Package: 40-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 490
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8T49N240-032NLGI
Clock and Timing IC 728-8T49N240-032NLGI
IC JITTER ATTEN 40VFQFPN Product overview: 8T49N240-032NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N240-032NLGI can be used for catalog matching and distributor lookup.

IC JITTER ATTEN 40VFQFPN Product overview: 8T49N240-032NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N240-032NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL - 8T49N240-032NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
8T49N240-032NLGI
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL 8T49N240-032NLGI
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-032NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-032NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-032NLGI
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 858550-8T49N240-032NLGI 728-8T49N240-032NLGI 8T49N240-032NLGI 8T49N240-032NLGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-032NLGI Clock and Timing IC Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 40-VFQFPN (6x6) Tray Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data