Renesas Electronics Corporation Clock and Timing IC 8T49N240-030NLGI8

Description
IC JITTER ATTEN 40VFQFPN Product overview: 8T49N240-030NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N240-030NLGI 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC JITTER ATTEN 40VFQFPN Product overview: 8T49N240-030NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N240-030NLGI 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-8T49N240-030NLGI8
Clock and Timing IC 728-8T49N240-030NLGI8
IC JITTER ATTEN 40VFQFPN Product overview: 8T49N240-030NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N240-030NLGI 8 can be used for catalog matching and distributor lookup.

IC JITTER ATTEN 40VFQFPN Product overview: 8T49N240-030NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N240-030NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1014926-8T49N240-030NLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1014926-8T49N240-030NLGI8
Win Source Part Number: 1014926-8T49N240-030 NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Type: Jitter Attenuator Package: Tape & Reel (TR) Frequency - Max: 867MHz Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVHSTL, LVPECL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8T49N240-030NLGI 8TR Base Product Number: 8T49N240

Win Source Part Number: 1014926-8T49N240-030NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Type: Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 867MHz
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVHSTL, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-8T49N240-030NLGI8TR
Base Product Number: 8T49N240

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-030NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-030NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-030NLGI8
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-030NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-030NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-030NLGI8
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-8T49N240-030NLGI8 1014926-8T49N240-030NLGI8 8T49N240-030NLGI8 8T49N240-030NLGI8
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 867 MHz 867 MHz 867 MHz 867 MHz
Unlock Full Specs
to access all available technical data