Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-026NLGI8

Description
VFQFPN 6.00X6.00X0.90 MM, 0.50MM
Description
VFQFPN 6.00X6.00X0.90 MM, 0.50MM
Datasheet
Datasheet Summary
Powered by GS/AI

The 8T49N240-026NLGI8 is a fractional-feedback single channel jitter attenuator from Quarktwin Technology Ltd., designed for high-performance applications. It features four differential outputs with excellent jitter performance, typically less than 200fs RMS, across a frequency range of 8kHz to 867MHz. The device supports multiple output levels including LVPECL, LVDS, HCSL, and LVCMOS, making it versatile for various applications. This clock generator accepts up to two differential or single-ended input clocks and a fundamental-mode crystal input, allowing for flexible integration into systems. It includes an internal PLL that can lock to either input reference clock or the crystal, functioning as a frequency synthesizer. The device also supports hitless reference switching, monitoring input clocks for Loss of Signal (LOS), and provides alarm outputs for clock failures. The 8T49N240 offers programmable loop bandwidth settings from 0.2Hz to 6.4kHz and features holdover capabilities with an initial accuracy of ±50ppB. It is programmable via an I2C interface and supports I2C master functionality for external EEPROM configuration. The device operates within a temperature range of -40°C to 85°C and comes in a compact 40-VFQFN package. Typical applications include OTN, CPRI interfaces, fiber optics, and high-speed Ethernet systems.

Datasheet Summary
Powered by GS/AI

The 8T49N240-026NLGI8 is a fractional-feedback single channel jitter attenuator from Quarktwin Technology Ltd., designed for high-performance applications. It features four differential outputs with excellent jitter performance, typically less than 200fs RMS, across a frequency range of 8kHz to 867MHz. The device supports multiple output levels including LVPECL, LVDS, HCSL, and LVCMOS, making it versatile for various applications. This clock generator accepts up to two differential or single-ended input clocks and a fundamental-mode crystal input, allowing for flexible integration into systems. It includes an internal PLL that can lock to either input reference clock or the crystal, functioning as a frequency synthesizer. The device also supports hitless reference switching, monitoring input clocks for Loss of Signal (LOS), and provides alarm outputs for clock failures. The 8T49N240 offers programmable loop bandwidth settings from 0.2Hz to 6.4kHz and features holdover capabilities with an initial accuracy of ±50ppB. It is programmable via an I2C interface and supports I2C master functionality for external EEPROM configuration. The device operates within a temperature range of -40°C to 85°C and comes in a compact 40-VFQFN package. Typical applications include OTN, CPRI interfaces, fiber optics, and high-speed Ethernet systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-026NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-026NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-026NLGI8
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N240-026NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N240-026NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N240-026NLGI8
VFQFPN 6.00X6.00X0.90 MM, 0.50MM

VFQFPN 6.00X6.00X0.90 MM, 0.50MM

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 8T49N240-026NLGI8 8T49N240-026NLGI8
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Jitter Attenuator; Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 867 MHz 867 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 763-CY28317PVXC-2T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers