IC FREQ TRANS 48VFQFPN Product overview: 8T49N222B-127NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N222B-127NLG
Win Source Part Number: 1147148-8T49N222B-12
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Type: Frequency Translator
Package: Tape & Reel (TR)
Frequency - Max: 1.2GHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, Crystal
Output: LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-8T49N222B-127NLG
Base Product Number: 8T49N222
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
IC FREQ TRANS 48VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8T49N222B-127NLGI8 | 1147148-8T49N222B-127NLGI8 | 8T49N222B-127NLGI8 | 8T49N222B-127NLGI8 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |