Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-125NLGI8

Description
IC TRANSLATOR UNIV FREQ 48VFQFN
Description
IC TRANSLATOR UNIV FREQ 48VFQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 8T49N222B-125NLGI8 is a versatile FemtoClock® NG universal frequency translator and synthesizer designed for networking and communications applications. It supports output frequencies ranging from 7.29MHz to 1200MHz, with the ability to generate any output frequency within the 7.29MHz to 833.33MHz range and most frequencies in the 925MHz to 1200MHz range. The device operates in three modes: frequency synthesizer, high-bandwidth frequency translator, and low-bandwidth frequency translator, making it suitable for a wide array of applications including PCI Express and general-purpose computing. The device features two individually programmable outputs that can be configured as LVPECL or LVDS, with selectable output voltage levels of 2.5V or 3.3V. It accepts a variety of input clock types and has a wide input frequency range from 8kHz to 710MHz. The 8T49N222B-125NLGI8 also includes features such as hitless switching between inputs, holdover support, and a factory-programmed default configuration that can be reconfigured via an I2C interface. The device operates within an ambient temperature range of -40°C to 85°C and is available in a lead-free (RoHS 6) package.

Datasheet Summary
Powered by GS/AI

The 8T49N222B-125NLGI8 is a versatile FemtoClock® NG universal frequency translator and synthesizer designed for networking and communications applications. It supports output frequencies ranging from 7.29MHz to 1200MHz, with the ability to generate any output frequency within the 7.29MHz to 833.33MHz range and most frequencies in the 925MHz to 1200MHz range. The device operates in three modes: frequency synthesizer, high-bandwidth frequency translator, and low-bandwidth frequency translator, making it suitable for a wide array of applications including PCI Express and general-purpose computing. The device features two individually programmable outputs that can be configured as LVPECL or LVDS, with selectable output voltage levels of 2.5V or 3.3V. It accepts a variety of input clock types and has a wide input frequency range from 8kHz to 710MHz. The 8T49N222B-125NLGI8 also includes features such as hitless switching between inputs, holdover support, and a factory-programmed default configuration that can be reconfigured via an I2C interface. The device operates within an ambient temperature range of -40°C to 85°C and is available in a lead-free (RoHS 6) package.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-125NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N222B-125NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-125NLGI8
IC TRANSLATOR UNIV FREQ 48VFQFN

IC TRANSLATOR UNIV FREQ 48VFQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-125NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N222B-125NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-125NLGI8
IC TRANSLATOR UNIV FREQ 48VFQFN

IC TRANSLATOR UNIV FREQ 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 8T49N222B-125NLGI8 8T49N222B-125NLGI8
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Yes with Bypass; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details