Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-109NLGI

Description
IC 156.25MHz 1 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 156.25MHz 1 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-109NLGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
8T49N222B-109NLGI-ND
Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-109NLGI-ND
IC 156.25MHz 1 48-VFQFN Exposed Pad

IC 156.25MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tray Product Status: Obsolete Frequency - Max: 156.25MHz Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tray
Product Status: Obsolete
Frequency - Max: 156.25MHz
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Clock and Timing IC - 728-8T49N222B-109NLGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-8T49N222B-109NLGI
Clock and Timing IC 728-8T49N222B-109NLGI
IC TRANSLATOR UNIV FREQ 48VFQFN Product overview: 8T49N222B-109NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N222B-109NLG I can be used for catalog matching and distributor lookup.

IC TRANSLATOR UNIV FREQ 48VFQFN Product overview: 8T49N222B-109NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N222B-109NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-109NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N222B-109NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-109NLGI
IC TRANSLATOR UNIV FREQ 48VFQFN

IC TRANSLATOR UNIV FREQ 48VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N222B-109NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N222B-109NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N222B-109NLGI
IC TRANSLATOR UNIV FREQ 48VFQFN

IC TRANSLATOR UNIV FREQ 48VFQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 8T49N222B-109NLGI-ND 728-8T49N222B-109NLGI 8T49N222B-109NLGI 8T49N222B-109NLGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface LVDS LVDS 1
Package Type Surface Mount; 48-VFQFN Exposed Pad Tray Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data