Win Source Part Number: 1027733-8T49N222B-10
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tray
Frequency - Max: 122.88MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CDCM6208V2RGZT; CDCM6208V1RGZR; CDCE62005RGZT; 8T49N008A-000NLGI; HMC826LP6CE;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8T49N222B-108NLGI
Base Product Number: 8T49N222
IC TRANSLATOR UNIV FREQ 48VFQFN Product overview: 8T49N222B-108NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N222B-108NLG
IC 122.88MHz 1 48-VFQFN Exposed Pad
IC TRANSLATOR UNIV FREQ 48VFQFN
IC TRANSLATOR UNIV FREQ 48VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1027733-8T49N222B-108NLGI | 728-8T49N222B-108NLGI | 8T49N222B-108NLGI-ND | 8T49N222B-108NLGI | 8T49N222B-108NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | 1 | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Tray | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |