Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N105A-008NLGI8

Description
IC TIMING CLOCK
Description
IC TIMING CLOCK
Datasheet
Datasheet Summary
Powered by GS/AI

The 8T49N105A-008NLGI8 is a versatile FemtoClock® NG Universal Frequency Translator and Synthesizer designed for low phase noise applications in networking and communications. It supports output frequencies ranging from 0.98MHz to 312.5MHz and can generate most frequencies up to 1,300MHz. The device operates in three modes: Frequency Synthesizer, High-Bandwidth Frequency Translator, and Low-Bandwidth Frequency Translator, making it suitable for a wide range of applications including PCI Express and general-purpose computing. The input frequency range is from 8kHz to 710MHz, with a crystal input frequency range of 16MHz to 40MHz. It features two factory-programmed default configurations that can be selected via a pin, and these settings can be reconfigured post-power-up using an I2C interface. The device provides a single differential output that can be programmed for LVPECL or LVDS signaling, and it operates within a temperature range of -40°C to 85°C. The 8T49N105A-008NLGI8 is packaged in a 40-lead VFQFN format and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 8T49N105A-008NLGI8 is a versatile FemtoClock® NG Universal Frequency Translator and Synthesizer designed for low phase noise applications in networking and communications. It supports output frequencies ranging from 0.98MHz to 312.5MHz and can generate most frequencies up to 1,300MHz. The device operates in three modes: Frequency Synthesizer, High-Bandwidth Frequency Translator, and Low-Bandwidth Frequency Translator, making it suitable for a wide range of applications including PCI Express and general-purpose computing. The input frequency range is from 8kHz to 710MHz, with a crystal input frequency range of 16MHz to 40MHz. It features two factory-programmed default configurations that can be selected via a pin, and these settings can be reconfigured post-power-up using an I2C interface. The device provides a single differential output that can be programmed for LVPECL or LVDS signaling, and it operates within a temperature range of -40°C to 85°C. The 8T49N105A-008NLGI8 is packaged in a 40-lead VFQFN format and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N105A-008NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N105A-008NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N105A-008NLGI8
IC TIMING CLOCK

IC TIMING CLOCK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N105A-008NLGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N105A-008NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N105A-008NLGI8
IC TIMING CLOCK

IC TIMING CLOCK

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number 8T49N105A-008NLGI8 8T49N105A-008NLGI8
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers