IC FREQ SYNTH 72VFQFPN Product overview: 8T49N1012-998NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N1012-998NLG
Win Source Part Number: 1354530-8T49N1012-99
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Frequency Synthesizer
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: FemtoClock® NG
Package: Tray
Product Status: Obsolete
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
Base Product Number: 8T49N1012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.465V
Output: HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, Crystal
Frequency - Max: 1GHz
Divider/Multiplier: Yes/No
Frequency Synthesizer IC 1GHz 1 72-VFQFN Exposed Pad
IC FREQ SYNTH 72VFQFPN
IC FREQUENCY SYNTH 72VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8T49N1012-998NLGI | 1354530-8T49N1012-998NLGI | 800-4175-ND | 8T49N1012-998NLGI | 8T49N1012-998NLGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | 72-VFQFN Exposed Pad | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |