Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 8T49N028-002NLGI 8T49N028-002NLGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041540-8T49N028-002 NLGI Contact Plating: Tin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041540-8T49N028-002 NLGI Contact Plating: Tin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8T49N028-002NLGI - 1041540-8T49N028-002NLGI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8T49N028-002NLGI
1041540-8T49N028-002NLGI
OEM Parts - OEM Parts (0 - 9) - 8T49N028-002NLGI 1041540-8T49N028-002NLGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041540-8T49N028-002 NLGI Contact Plating: Tin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041540-8T49N028-002NLGI
Contact Plating: Tin
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041540-8T49N028-002NLGI
Product Name OEM Parts - OEM Parts (0 - 9) - 8T49N028-002NLGI
Unlock Full Specs
to access all available technical data