IC CLOCK GENERATOR 56VFQFPN Product overview: 8T49N012NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N012NLGI can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 858546-8T49N012NLGI
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator, Fanout Distribution IC 312.5MHz 56-VFQFN Exposed Pad
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 8T49N012
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFQFPN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-4174, 800-4174
Clock Generator, Fanout Distribution IC 312.5MHz 1 56-VFQFN Exposed Pad
IC CLOCK GENERATOR 56VFQFPN
IC CLOCK GEN 56VFQFPN
Clock Generator, Fanout Distribution IC 312.5MHz 1 56-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8T49N012NLGI | 858546-8T49N012NLGI | 800-4174-ND | 8T49N012NLGI | 8T49N012NLGI | 8T49N012NLGI |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N012NLGI | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVPECL, LVTTL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | ||
| Package Type | Tray | Surface Mount; 56-VFQFPN (8x8) | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 56-VFQFN Exposed Pad | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | ||
| Frequency | 66.67 MHz | 312 MHz | 312 MHz | 312 MHz | 312 MHz |