Win Source Part Number: 1224257-8T49N008A-03
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tray
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8T49N008A-030NLGI
Base Product Number: 8T49N008
IC CLK GEN LVDS/LVPECL 40VFQFN Product overview: 8T49N008A-030NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N008A-030NLG
IC CLK GEN LVDS/LVPECL 40VFQFN
IC CLK GEN LVDS/LVPECL 40VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1224257-8T49N008A-030NLGI | 728-8T49N008A-030NLGI | 8T49N008A-030NLGI | 8T49N008A-030NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |