Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321443-8T49N006A-05
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: Crystal
Output: LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8T49N006A-057NLGI
Base Product Number: 8T49N006
RoHS Status: ROHS3 Compliant
IC CLK GENERATOR LVPECL 40VFQFN Product overview: 8T49N006A-057NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N006A-057NLG
IC CLK GENERATOR LVPECL 40VFQFN
IC CLK GENERATOR LVPECL 40VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1321443-8T49N006A-057NLGI | 728-8T49N006A-057NLGI | 8T49N006A-057NLGI | 8T49N006A-057NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |