Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-066NLGI

Description
IC 245.76MHz 1 32-VFQFN Exposed Pad
Request a Quote
Description
IC 245.76MHz 1 32-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8T49N004A-066NLGI is a programmable clock generator from Quarktwin Technology Ltd., featuring four selectable LVPECL or LVDS outputs. It utilizes Fourth Generation FemtoClock® NG PLL technology, ensuring excellent phase noise performance with sub-400fs RMS phase jitter. The device can generate one of four frequencies from a single crystal or reference clock, with frequency selection managed via an I2C interface. It supports a VCO range of 1.91GHz to 2.5GHz and operates with a power supply of either 2.5V or 3.3V. The operating temperature range is -40°C to 85°C, and the product is packaged in a lead-free (RoHS 6) 32-lead VFQFN package measuring 5mm x 5mm. This clock generator is suitable for applications requiring precise timing solutions, including PCI Express compliance.

Datasheet Summary
Powered by GS/AI

The 8T49N004A-066NLGI is a programmable clock generator from Quarktwin Technology Ltd., featuring four selectable LVPECL or LVDS outputs. It utilizes Fourth Generation FemtoClock® NG PLL technology, ensuring excellent phase noise performance with sub-400fs RMS phase jitter. The device can generate one of four frequencies from a single crystal or reference clock, with frequency selection managed via an I2C interface. It supports a VCO range of 1.91GHz to 2.5GHz and operates with a power supply of either 2.5V or 3.3V. The operating temperature range is -40°C to 85°C, and the product is packaged in a lead-free (RoHS 6) 32-lead VFQFN package measuring 5mm x 5mm. This clock generator is suitable for applications requiring precise timing solutions, including PCI Express compliance.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-066NLGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-066NLGI-ND
Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-066NLGI-ND
IC 245.76MHz 1 32-VFQFN Exposed Pad

IC 245.76MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-066NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-066NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-066NLGI
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-066NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-066NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-066NLGI
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8T49N004A-066NLGI-ND 8T49N004A-066NLGI 8T49N004A-066NLGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; LVDS ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY25100ZXIFTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details