Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-033NLGI8

Description
Win Source Part Number: 1213673-8T49N004A-03 3NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tape & Reel (TR) Frequency - Max: 312.5MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 8T49N004A033NLGI8; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-033NLGI 8,IDT8T49N004A-033NL GI8-ND Base Product Number: 8T49N004
Request a Quote Datasheet
Description
Win Source Part Number: 1213673-8T49N004A-03 3NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tape & Reel (TR) Frequency - Max: 312.5MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 8T49N004A033NLGI8; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-033NLGI 8,IDT8T49N004A-033NL GI8-ND Base Product Number: 8T49N004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1213673-8T49N004A-033NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1213673-8T49N004A-033NLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1213673-8T49N004A-033NLGI8
Win Source Part Number: 1213673-8T49N004A-03 3NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tape & Reel (TR) Frequency - Max: 312.5MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 8T49N004A033NLGI8; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-033NLGI 8,IDT8T49N004A-033NL GI8-ND Base Product Number: 8T49N004

Win Source Part Number: 1213673-8T49N004A-033NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tape & Reel (TR)
Frequency - Max: 312.5MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 8T49N004A033NLGI8;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8T49N004A-033NLGI8,IDT8T49N004A-033NLGI8-ND
Base Product Number: 8T49N004

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-033NLGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-033NLGI8-ND
Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-033NLGI8-ND
IC 312.5MHz 1 32-VFQFN Exposed Pad

IC 312.5MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8T49N004A-033NLGI8
Clock and Timing IC 728-8T49N004A-033NLGI8
IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-033NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-033NLG I8 can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-033NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-033NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-033NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-033NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-033NLGI8
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-033NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-033NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-033NLGI8
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1213673-8T49N004A-033NLGI8 8T49N004A-033NLGI8-ND 728-8T49N004A-033NLGI8 8T49N004A-033NLGI8 8T49N004A-033NLGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL LVPECL 1
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data