Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-013NLGI8 8T49N004A-013NLGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921024-8T49N004A-013 NLGI8 Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 644.53MHz 1 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8T49N004 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8T49N004A-013NLGI 8, IDT8T49N004A-013NLGI 8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921024-8T49N004A-013 NLGI8 Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 644.53MHz 1 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8T49N004 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8T49N004A-013NLGI 8, IDT8T49N004A-013NLGI 8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-013NLGI8
921024-8T49N004A-013NLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-013NLGI8 921024-8T49N004A-013NLGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 921024-8T49N004A-013 NLGI8 Series: FemtoClock® NG Operating Temperature Range: -40°C ~ 85°C Features: IC 644.53MHz 1 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8T49N004 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8T49N004A-013NLGI 8, IDT8T49N004A-013NLGI 8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 921024-8T49N004A-013NLGI8
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C
Features: IC 644.53MHz 1 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8T49N004
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8T49N004A-013NLGI8, IDT8T49N004A-013NLGI8-ND

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8T49N004A-013NLGI8
Clock and Timing IC 728-8T49N004A-013NLGI8
IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-013NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-013NLG I8 can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-013NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-013NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-013NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-013NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-013NLGI8
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-013NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-013NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-013NLGI8
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 921024-8T49N004A-013NLGI8 728-8T49N004A-013NLGI8 8T49N004A-013NLGI8 8T49N004A-013NLGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-013NLGI8 Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Yes with Bypass; Clock Generator Clock Generator
Package Type Surface Mount; 32-VFQFN (5x5) Tape & Reel (TR) Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Bus Interface LVPECL 1
Unlock Full Specs
to access all available technical data