Renesas Electronics Corporation Clock and Timing IC 8T49N004A-002NLGI8

Description
IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-002NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-002NLG I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-002NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-002NLG I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-8T49N004A-002NLGI8
Clock and Timing IC 728-8T49N004A-002NLGI8
IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-002NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-002NLG I8 can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-002NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-002NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-002NLGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-002NLGI8-ND
Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-002NLGI8-ND
IC 500MHz 1 32-VFQFN Exposed Pad

IC 500MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1041538-8T49N004A-002NLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1041538-8T49N004A-002NLGI8
Win Source Part Number: 1041538-8T49N004A-00 2NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 5V49EE501NLGI; 5V49EE702NDGI; 5V49EE902NLGI; FS7140-02G-XTD; NB4N441MNG; CY22394FXC; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-002NLGI 8-ND,IDT8T49N004A-00 2NLGI8 Base Product Number: 8T49N004

Win Source Part Number: 1041538-8T49N004A-002NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tape & Reel (TR)
Frequency - Max: 500MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 5V49EE501NLGI; 5V49EE702NDGI; 5V49EE902NLGI; FS7140-02G-XTD; NB4N441MNG; CY22394FXC;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8T49N004A-002NLGI8-ND,IDT8T49N004A-002NLGI8
Base Product Number: 8T49N004

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-002NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-002NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-002NLGI8
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-002NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-002NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-002NLGI8
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-8T49N004A-002NLGI8 8T49N004A-002NLGI8-ND 1041538-8T49N004A-002NLGI8 8T49N004A-002NLGI8 8T49N004A-002NLGI8
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS LVDS LVDS; LVDS 1
Package Type Tape & Reel (TR) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data