Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-000NLGI

Description
Win Source Part Number: 1010919-8T49N004A-00 0NLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tray Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-000NLGI -ND,800-3260,8T49N00 4A-000NLGI-ND,IDT8T4 9N004A-000NLGI Base Product Number: 8T49N004
Request a Quote Datasheet
Description
Win Source Part Number: 1010919-8T49N004A-00 0NLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tray Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-000NLGI -ND,800-3260,8T49N00 4A-000NLGI-ND,IDT8T4 9N004A-000NLGI Base Product Number: 8T49N004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1010919-8T49N004A-000NLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1010919-8T49N004A-000NLGI
Win Source Part Number: 1010919-8T49N004A-00 0NLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Package: Tray Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8T49N004A-000NLGI -ND,800-3260,8T49N00 4A-000NLGI-ND,IDT8T4 9N004A-000NLGI Base Product Number: 8T49N004

Win Source Part Number: 1010919-8T49N004A-000NLGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Package: Tray
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8T49N004A-000NLGI-ND,800-3260,8T49N004A-000NLGI-ND,IDT8T49N004A-000NLGI
Base Product Number: 8T49N004

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8T49N004A-000NLGI
Clock and Timing IC 728-8T49N004A-000NLGI
IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-000NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-000NLG I can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 32VFQFN Product overview: 8T49N004A-000NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8T49N004A-000NLGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-000NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-000NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-000NLGI
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-000NLGI - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-000NLGI
Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-000NLGI
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-000NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8T49N004A-000NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8T49N004A-000NLGI
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site Datasheet
IC CLK GENERATOR LVPECL 32VFQFN - 668-8T49N004A-000NLGI - Utmel Electronic Limited
Hong Kong, China
IC CLK GENERATOR LVPECL 32VFQFN
668-8T49N004A-000NLGI
IC CLK GENERATOR LVPECL 32VFQFN 668-8T49N004A-000NLGI
IC CLK GENERATOR LVPECL 32VFQFN

IC CLK GENERATOR LVPECL 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1010919-8T49N004A-000NLGI 728-8T49N004A-000NLGI 8T49N004A-000NLGI 8T49N004A-000NLGI 8T49N004A-000NLGI 668-8T49N004A-000NLGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IC CLK GENERATOR LVPECL 32VFQFN
Device Type Clock Generator Yes with Bypass; Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL 1 LVPECL ECL; PECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Tray Surface Mount; Surface Mount Surface Mount; Surface Mount 32-VFQFN Exposed Pad
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data