Renesas Electronics Corporation Clock Buffers, Drivers 8T39S10NLGI

Description
Clock Buffer 3:11 2GHz
Request a Quote Datasheet
Description
Clock Buffer 3:11 2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8T39S10NLGI - Rochester Electronics
Newburyport, MA, United States
Clock Buffer 3:11 2GHz

Clock Buffer 3:11 2GHz

Supplier's Site Datasheet
Clock Buffers, Drivers - 800-3157-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3157-ND
Clock Buffers, Drivers 800-3157-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 2GHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 2GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321425-8T39S10NLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321425-8T39S10NLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321425-8T39S10NLGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321425-8T39S10NLGI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 260 Mounting: Surface Mount Input: HCSL, LVDS, LVPECL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3157 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321425-8T39S10NLGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 260
Mounting: Surface Mount
Input: HCSL, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3157
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8T39S10NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T39S10NLGI
Clock/Timing - Clock Buffers, Drivers 8T39S10NLGI
IC CLK FANOUT BUFFER 48VFQFPN

IC CLK FANOUT BUFFER 48VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 8T39S10NLGI 800-3157-ND 1321425-8T39S10NLGI 8T39S10NLGI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Features / Standards RoHS Lead-Free
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08845-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details