Renesas Electronics Corporation Clock Buffers, Drivers 8T39S08ANLGI

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:8 2GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:8 2GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-4173-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-4173-ND
Clock Buffers, Drivers 800-4173-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:8 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:8 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321419-8T39S08ANLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321419-8T39S08ANLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321419-8T39S08ANLGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321419-8T39S08ANLGI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: HCSL, HSTL, LVDS, LVPECL, Crystal Output: HCSL, LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 40-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-4173,800-4173 Base Product Number: 8T39S08 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321419-8T39S08ANLGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: HCSL, HSTL, LVDS, LVPECL, Crystal
Output: HCSL, LVDS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-4173,800-4173
Base Product Number: 8T39S08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8T39S08ANLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T39S08ANLGI
Clock/Timing - Clock Buffers, Drivers 8T39S08ANLGI
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet
Clock Buffers, Drivers - 8T39S08ANLGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8T39S08ANLGI
Clock Buffers, Drivers 8T39S08ANLGI
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-4173-ND 1321419-8T39S08ANLGI 8T39S08ANLGI 8T39S08ANLGI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVPECL; HCSL ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL HCSL, LVDS, LVPECL
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 100115SC - Acme Chip Technology Co., Limited
Specs
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Supply Voltage 4.2 to 5.7 volts
View Details