Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321438-8T39S06ANBGI
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: HCSL, HSTL, LVDS, LVPECL, Crystal
Output: HCSL, LVDS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 36-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-4172,-800-4172
Base Product Number: 8T39S06
RoHS Status: ROHS3 Compliant
NETWORK TIMING
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1321438-8T39S06ANBGI | 8T39S06ANBGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL | |
| Package Type | Surface Mount; 36-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |