Renesas Electronics Corporation Clock Buffers, Drivers 8T3910BNLGI

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 500MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 500MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8T3910BNLGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8T3910BNLGI-ND
Clock Buffers, Drivers 8T3910BNLGI-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 500MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 500MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321433-8T3910BNLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321433-8T3910BNLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321433-8T3910BNLGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321433-8T3910BNLGI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Input: HCSL, LVDS, LVPECL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321433-8T3910BNLGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Input: HCSL, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8T3910BNLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8T3910BNLGI
Clock/Timing - Clock Buffers, Drivers 8T3910BNLGI
IC CLK FANOUT BUFFER 48VFQFPN

IC CLK FANOUT BUFFER 48VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8T3910BNLGI-ND 1321433-8T3910BNLGI 8T3910BNLGI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1017687-SI4123-D-GT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width)
View Details
5 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers