FANOUT BUFFER, 2GHZ, VFQFN-40; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:40Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:6 2GHZ 40QFN
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 47AC2713 | 8SLVP2106ANLGI |
| Product Name | Fanout Buffer, 2Ghz, Vfqfn-40; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |