Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP2102ANLGI/W 8SLVP2102ANLGI/W

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858540-8SLVP2102ANLG I/W Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8SLVP2102 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8SLVP2102ANLGI/W, IDT8SLVP2102ANLGI/W- ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858540-8SLVP2102ANLG I/W Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8SLVP2102 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8SLVP2102ANLGI/W, IDT8SLVP2102ANLGI/W- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP2102ANLGI/W
858540-8SLVP2102ANLGI/W
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP2102ANLGI/W 858540-8SLVP2102ANLGI/W
Manufacturer: Renesas Electronics America Win Source Part Number: 858540-8SLVP2102ANLG I/W Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8SLVP2102 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8SLVP2102ANLGI/W, IDT8SLVP2102ANLGI/W- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858540-8SLVP2102ANLGI/W
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8SLVP2102
Categories: Integrated Circuits (ICs)
Case / Package: 16-VFQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8SLVP2102ANLGI/W, IDT8SLVP2102ANLGI/W-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8SLVP2102ANLGI/W - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVP2102ANLGI/W
Clock/Timing - Clock Buffers, Drivers 8SLVP2102ANLGI/W
IC CLK BUFFER 1:2 2GHZ 16QFN

IC CLK BUFFER 1:2 2GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 858540-8SLVP2102ANLGI/W 8SLVP2102ANLGI/W
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP2102ANLGI/W Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details