Manufacturer: Renesas Electronics America
Win Source Part Number: 858537-8SLVP1208ANBG
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8SLVP1208
Categories: Integrated Circuits (ICs)
Case / Package: 28-VFQFPN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8SLVP1208ANBGI8, IDT8SLVP1208ANBGI8-N
IC CLK BUFFER 2:8 2GHZ 28VQFN
IC CLK BUFFER 2:8 2GHZ 28VQFN
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858537-8SLVP1208ANBGI8 | 8SLVP1208ANBGI8 | 8SLVP1208ANBGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1208ANBGI8 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Package Type | Surface Mount; 28-VFQFPN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |