IC CLK BUFFER 2:8 2GHZ 28VQFN
IC CLK BUFFER 2:8 2GHZ 28VQFN
FANOUT BUFFER, 2GHZ, VFQFN-28; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes
| ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8SLVP1208ANBGI | 8SLVP1208ANBGI | 47AC2710 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 2Ghz, Vfqfn-28; Clock Ic Type Renesas |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | VFQFN |
| Supply Voltage | 2.38 to 3.46 volts | 3.13 to 3.46 volts |