Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8SLVP1204ANLGI

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321412-8SLVP1204ANL GI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 624 Mounting: Surface Mount Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Supplier Device Package: 16-VFQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2913,IDT8SLVP120 4ANLGI-ND,8SLVP1204A NLGI-ND,IDT8SLVP1204 ANLGI Base Product Number: 8SLVP1204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321412-8SLVP1204ANL GI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 624 Mounting: Surface Mount Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Supplier Device Package: 16-VFQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2913,IDT8SLVP120 4ANLGI-ND,8SLVP1204A NLGI-ND,IDT8SLVP1204 ANLGI Base Product Number: 8SLVP1204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321412-8SLVP1204ANLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321412-8SLVP1204ANLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321412-8SLVP1204ANLGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321412-8SLVP1204ANL GI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 624 Mounting: Surface Mount Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.63V Supplier Device Package: 16-VFQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2913,IDT8SLVP120 4ANLGI-ND,8SLVP1204A NLGI-ND,IDT8SLVP1204 ANLGI Base Product Number: 8SLVP1204 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321412-8SLVP1204ANLGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 624
Mounting: Surface Mount
Input: CML, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.63V
Supplier Device Package: 16-VFQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2913,IDT8SLVP1204ANLGI-ND,8SLVP1204ANLGI-ND,IDT8SLVP1204ANLGI
Base Product Number: 8SLVP1204
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1321412-8SLVP1204ANLGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916897P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC - 747-CD4016BM96G4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers
Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Applications Automotive
Standards and Certifications RoHS
Bandwidth 60 MHz
View Details