IC CLK BUFFER 2:4 2GHZ 16VFQFPN
FANOUT BUFFER, 2GHZ, VFQFN-16; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 2:4 2GHZ 16VFQFPN
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8SLVP1204ANLGI | 47AC2709 | 8SLVP1204ANLGI |
| Product Name | Clock Buffers, Drivers | Fanout Buffer, 2Ghz, Vfqfn-16; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; Surface Mount | VFQFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.63 volts | 3.13 to 3.46 volts |