Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8SLVP1104ANLGI

Description
Win Source Part Number: 1356672-8SLVP1104ANL GI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. Type: Fanout Buffer (Distribution) MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Base Product Number: 8SLVP1104 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: CML, LVDS, LVPECL Frequency - Max: 2 GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356672-8SLVP1104ANL GI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. Type: Fanout Buffer (Distribution) MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Base Product Number: 8SLVP1104 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: CML, LVDS, LVPECL Frequency - Max: 2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1356672-8SLVP1104ANLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1356672-8SLVP1104ANLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1356672-8SLVP1104ANLGI
Win Source Part Number: 1356672-8SLVP1104ANL GI Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. Type: Fanout Buffer (Distribution) MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Base Product Number: 8SLVP1104 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: CML, LVDS, LVPECL Frequency - Max: 2 GHz

Win Source Part Number: 1356672-8SLVP1104ANLGI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Base Product Number: 8SLVP1104
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LVPECL
Number of Circuits: 1
Input: CML, LVDS, LVPECL
Frequency - Max: 2 GHz

Buy Now Datasheet
Clock Buffers, Drivers - 8SLVP1104ANLGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8SLVP1104ANLGI
Clock Buffers, Drivers 8SLVP1104ANLGI
IC CLOCK BUFFER 16-VFQFPN

IC CLOCK BUFFER 16-VFQFPN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8SLVP1104ANLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVP1104ANLGI
Clock/Timing - Clock Buffers, Drivers 8SLVP1104ANLGI
IC CLOCK BUFFER 16-VFQFPN

IC CLOCK BUFFER 16-VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1356672-8SLVP1104ANLGI 8SLVP1104ANLGI 8SLVP1104ANLGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12841-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Clock and Timing IC - 728-CY2305SXI-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
5 suppliers