Manufacturer: Renesas Electronics America
Win Source Part Number: 858536-8SLVP1102ANLG
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8SLVP1102
Categories: Integrated Circuits (ICs)
Case / Package: 16-VFQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8SLVP1102ANLGI8, IDT8SLVP1102ANLGI8-N
IC CLK BUFFER 1:2 2GHZ 16QFN
IC CLK BUFFER 1:2 2GHZ 16QFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858536-8SLVP1102ANLGI8 | 8SLVP1102ANLGI8 | 8SLVP1102ANLGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1102ANLGI8 | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Package Type | Surface Mount; 16-VFQFN (3x3) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |