Renesas Electronics Corporation Clock Buffers, Drivers 8SLVD2102NLGI

Description
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-4083-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-4083-ND
Clock Buffers, Drivers 800-4083-ND
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1350072-8SLVD2102NLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1350072-8SLVD2102NLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1350072-8SLVD2102NLGI
Win Source Part Number: 1350072-8SLVD2102NLG I Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 100 Input: LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 8SLVD2102

Win Source Part Number: 1350072-8SLVD2102NLGI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 2 GHz
Number of Circuits: 2
Standard Package: 100
Input: LVDS, LVPECL
Output: LVDS
Voltage - Supply: 2.375V ~ 2.625V
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 8SLVD2102

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8SLVD2102NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8SLVD2102NLGI
Clock/Timing - Clock Buffers, Drivers 8SLVD2102NLGI
NETWORK TIMING

NETWORK TIMING

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-4083-ND 1350072-8SLVD2102NLGI 8SLVD2102NLGI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details