FANOUT BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 2:4 2GHZ 16VFQFN
IC CLK BUFFER 2:4 2GHZ 16VFQFN
| Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 85AJ8550 | 8SLVD1204NLGI8 | 8SLVD1204NLGI8 |
| Product Name | Fanout Buffer, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Generator | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Features / Standards | RoHS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 2000 MHz | 2000 MHz |