Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321457-8SLVD1204-33
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8SLVD1204-33NLGI8
Base Product Number: 8SLVD1204
RoHS Status: ROHS3 Compliant
FANOUT BUFFER, 2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 2:4 2GHZ 16VFQFN
IC CLK BUFFER 2:4 2GHZ 16VFQFN
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321457-8SLVD1204-33NLGI8 | 50AJ9481 | 8SLVD1204-33NLGI8 | 8SLVD1204-33NLGI8 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 2Ghz, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Generator | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |