Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8S89834AKILF

Description
Win Source Part Number: 1200806-8S89834AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 1 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: ECL, LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3359-5,ICS8S8983 4AKILF-ND,8S89834AKI LF-ND,ICS8S89834AKIL F Base Product Number: 8S89834 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1200806-8S89834AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 1 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: ECL, LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3359-5,ICS8S8983 4AKILF-ND,8S89834AKI LF-ND,ICS8S89834AKIL F Base Product Number: 8S89834 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1200806-8S89834AKILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1200806-8S89834AKILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1200806-8S89834AKILF
Win Source Part Number: 1200806-8S89834AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 1 GHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: ECL, LVPECL Voltage - Supply: 2.375V ~ 3.63V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3359-5,ICS8S8983 4AKILF-ND,8S89834AKI LF-ND,ICS8S89834AKIL F Base Product Number: 8S89834 Product Status: Obsolete

Win Source Part Number: 1200806-8S89834AKILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tube
Frequency - Max: 1 GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3359-5,ICS8S89834AKILF-ND,8S89834AKILF-ND,ICS8S89834AKILF
Base Product Number: 8S89834
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8S89834AKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8S89834AKILF
Clock/Timing - Clock Buffers, Drivers 8S89834AKILF
IC CLK MULTPLX 2:4 1GHZ 16VFQFPN

IC CLK MULTPLX 2:4 1GHZ 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1200806-8S89834AKILF 8S89834AKILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9578BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 919 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details