Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8S89833AKILFT

Description
Win Source Part Number: 1203532-8S89833AKILF T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8S89833AKILFTTR Base Product Number: 8S89833
Request a Quote Datasheet
Description
Win Source Part Number: 1203532-8S89833AKILF T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8S89833AKILFTTR Base Product Number: 8S89833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1203532-8S89833AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1203532-8S89833AKILFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1203532-8S89833AKILFT
Win Source Part Number: 1203532-8S89833AKILF T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8S89833AKILFTTR Base Product Number: 8S89833

Win Source Part Number: 1203532-8S89833AKILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-8S89833AKILFTTR
Base Product Number: 8S89833

Buy Now Datasheet
Fanout Buffer, -40 To 85Deg C Rohs Compliant Renesas - 85AJ8553 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C Rohs Compliant Renesas
85AJ8553
Fanout Buffer, -40 To 85Deg C Rohs Compliant Renesas 85AJ8553
FANOUT BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES

FANOUT BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - 8S89833AKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8S89833AKILFT
Clock/Timing - Clock Buffers, Drivers 8S89833AKILFT
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site Datasheet
Clock Buffers, Drivers - 8S89833AKILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8S89833AKILFT
Clock Buffers, Drivers 8S89833AKILFT
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1203532-8S89833AKILFT 85AJ8553 8S89833AKILFT 8S89833AKILFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Fanout Buffer, -40 To 85Deg C Rohs Compliant Renesas Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F377/QRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock
Package Type DIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12841-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers