Win Source Part Number: 981507-8S89832AKILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVDS, LVPECL, SSTL
Output: LVDS
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-8S89832AKILFTTR
Base Product Number: 8S89832
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 981507-8S89832AKILFT | 8S89832AKILFT | 8S89832AKILFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |