Win Source Part Number: 1041533-8S89831AKILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 2.1 GHz
Number of Circuits: 1
Standard Package: 624
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 8SLVP1102ANLGI; 8SLVP1102ANLGI8; 853S01AKILF; SY89832UMG-TR; CDCLVP1102RGTT; NB6L14SMNG;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS8S89831AKILF-ND,I
Base Product Number: 8S89831
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1041533-8S89831AKILF | 8S89831AKILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |