The 8P791208NLGI8 is a low additive jitter 2:8 clock buffer designed for high-frequency applications, capable of accepting input frequencies from 1Hz to 700MHz. It features two differential inputs that support various clock types including LVPECL, LVDS, LVHSTL, HCSL, and LVCMOS. The device generates up to eight differential outputs or 16 LVCMOS outputs, arranged in two banks of four, with individual control for output type and enable functions. Each output bank can be powered separately with supply voltages of 3.3V, 2.5V, or 1.8V, and the LVCMOS outputs are limited to a maximum frequency of 125MHz. The device operates within a temperature range of -40°C to 85°C and is packaged in a lead-free QFN-32 (5mm x 5mm) format. The output noise floor is specified at -158dBc/Hz at 156.25MHz, making it suitable for applications requiring low jitter performance.
Clock Clock Buffer IC 2:8 700 MHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 8P791208NLGI8 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.71 to 3.46 volts |
| Switching Frequency | 700000 kHz |