Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316602-8P34S1208NBG
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 1.2 GHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: CML, LVDS
Output: LVDS
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 28-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8P34S1208NBGI,800
Base Product Number: 8P34S1208
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 2:8 1.2GHZ 28VQFN
IC CLK BUFFER 2:8 1.2GHZ 28VQFN
FANOUT BUFFER, 1.2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1316602-8P34S1208NBGI | 8P34S1208NBGI | 8P34S1208NBGI | 50AH2743 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 1.2Ghz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 28-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts |