FANOUT BUFFER, 1.2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 50AH2740 | 8P34S1102NLGI8 | 8P34S1102NLGI8 | 8P34S1102NLGI8 |
| Product Name | Fanout Buffer, 1.2Ghz, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Generator | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Features / Standards | RoHS | |||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Frequency | 1200 MHz | 1200 MHz |