Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321403-8P34S1102NLG
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Fanout Buffer (Distribution)
Frequency - Max: 1.2 GHz
Number of Circuits: 1
Standard Package: 624
Mounting: Surface Mount
Input: CML, LVDS
Output: LVDS
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8P34S1102NLGI,800
Base Product Number: 8P34S1102
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 1:2 1.2GHZ 16VQFN
IC CLK BUFFER 1:2 1.2GHZ 16VQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321403-8P34S1102NLGI | 8P34S1102NLGI | 8P34S1102NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts |