Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76LC-0185CDI

Description
IC OSC VCXO 156.25MHZ 6CLCC
Description
IC OSC VCXO 156.25MHZ 6CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76LC-0185CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz with a precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. Additionally, it includes features such as programmable pull range from ±4.5 to ±754.5ppm and an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The 8N4SV76LC-0185CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz with a precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. Additionally, it includes features such as programmable pull range from ±4.5 to ±754.5ppm and an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76LC-0185CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76LC-0185CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV76LC-0185CDI
IC OSC VCXO 156.25MHZ 6CLCC

IC OSC VCXO 156.25MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76LC-0185CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76LC-0185CDI
Programmable Timers and Oscillators 8N4SV76LC-0185CDI
VCXO IC 156.25MHz 6-CLCC (7x5)

VCXO IC 156.25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76LC-0185CDI 8N4SV76LC-0185CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 156 MHz 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DR - 025204-NE556DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details