Renesas Electronics Corporation 100MHZ Clock and Timing IC 8N4SV76LC-0162CDI8

Description
IC OSC VCXO 100MHZ 6-CLCC Product overview: 8N4SV76LC-0162CDI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-8N4SV76LC-0162CD I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC VCXO 100MHZ 6-CLCC Product overview: 8N4SV76LC-0162CDI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-8N4SV76LC-0162CD I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHZ Clock and Timing IC - 689-8N4SV76LC-0162CDI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Clock and Timing IC
689-8N4SV76LC-0162CDI8
100MHZ Clock and Timing IC 689-8N4SV76LC-0162CDI8
IC OSC VCXO 100MHZ 6-CLCC Product overview: 8N4SV76LC-0162CDI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-8N4SV76LC-0162CD I8 can be used for catalog matching and distributor lookup.

IC OSC VCXO 100MHZ 6-CLCC Product overview: 8N4SV76LC-0162CDI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-8N4SV76LC-0162CDI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1171618-8N4SV76LC-0162CDI8
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1171618-8N4SV76LC-0162CDI8
Win Source Part Number: 1171618-8N4SV76LC-01 62CDI8 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: FemtoClock® NG Type: VCXO Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100MHz Current - Supply: 136 mA Voltage - Supply: 2.375V ~ 2.625V Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8N4SV76LC-0162CDI 8,IDT8N4SV76LC-0162C DI8-ND Base Product Number: 8N4SV76

Win Source Part Number: 1171618-8N4SV76LC-0162CDI8
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: FemtoClock® NG
Type: VCXO
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 100MHz
Current - Supply: 136 mA
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC (7x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8N4SV76LC-0162CDI8,IDT8N4SV76LC-0162CDI8-ND
Base Product Number: 8N4SV76

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-8N4SV76LC-0162CDI8 1171618-8N4SV76LC-0162CDI8
Product Name 100MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Tape & Reel (TR) Surface Mount; 6-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
View Details
5 suppliers
SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HEF4541BT,518 - 1043145-HEF4541BT,518 - Win Source Electronics
Specs
Package Type Surface Mount; 14-SO
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
5 suppliers