Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76LC-0162CDI

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76LC-0162CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a programmable absolute pull range from ±4.5ppm to ±754.5ppm. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications. The product is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Datasheet Summary
Powered by GS/AI

The 8N4SV76LC-0162CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a programmable absolute pull range from ±4.5ppm to ±754.5ppm. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications. The product is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76LC-0162CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76LC-0162CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV76LC-0162CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76LC-0162CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76LC-0162CDI
Programmable Timers and Oscillators 8N4SV76LC-0162CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76LC-0162CDI 8N4SV76LC-0162CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers