Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76KC-0132CDI8

Description
IC OSC VCXO 496MHZ 6-CLCC
Description
IC OSC VCXO 496MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0132CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology. It offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device supports an absolute pull-range programmable from ±4.5 to ±754.5ppm and operates with a supply voltage of either 2.5V or 3.3V. This VCXO features a differential clock output pair (Q, nQ) and includes an output enable control input compatible with LVCMOS/LVTTL levels. It is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 156.25MHz is 0.53ps, enhancing its performance in timing applications.

Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0132CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology. It offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device supports an absolute pull-range programmable from ±4.5 to ±754.5ppm and operates with a supply voltage of either 2.5V or 3.3V. This VCXO features a differential clock output pair (Q, nQ) and includes an output enable control input compatible with LVCMOS/LVTTL levels. It is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 156.25MHz is 0.53ps, enhancing its performance in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76KC-0132CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76KC-0132CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76KC-0132CDI8
IC OSC VCXO 496MHZ 6-CLCC

IC OSC VCXO 496MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76KC-0132CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76KC-0132CDI8
Programmable Timers and Oscillators 8N4SV76KC-0132CDI8
VCXO IC 496MHz 6-CLCC (7x5)

VCXO IC 496MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76KC-0132CDI8 8N4SV76KC-0132CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 496 MHz 496 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510BAA10M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2016MV-250-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers